QTC METRIC GEARS Metal Spur Gears (metric) KSUS2.5-30J22

Description
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS2.5-30J22 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 6 mm bore with a 2.8 mm keyway, conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, is made of SUS303, and has a face width of 25 mm and total length of 43 mm. The gear's allowable torque is 1.19 N·m, with a theoretical backlash of 0.16 to 0.34 mm. A set screw is included, and the part is classified as S1K for secondary operation status.

Datasheet Summary
Powered by GS/AI

KSUS2.5-30J22 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 6 mm bore with a 2.8 mm keyway, conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, is made of SUS303, and has a face width of 25 mm and total length of 43 mm. The gear's allowable torque is 1.19 N·m, with a theoretical backlash of 0.16 to 0.34 mm. A set screw is included, and the part is classified as S1K for secondary operation status.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2.5-30J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2.5-30J22
Metal Spur Gears (metric) KSUS2.5-30J22
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore

Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore - KSUS2.5-30J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
KSUS2.5-30J22
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore KSUS2.5-30J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2.5-30J22 KSUS2.5-30J22
Product Name Metal Spur Gears (metric) Module 2.5, 30 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
KHK AG6-40R1E40, Module 640 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag6-40r1e40 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details