KSUS2.5-30J17 is a stainless steel spur gear with a module of 2.5, 30 teeth, and a 17 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made from SUS303 material. The gear has a face width of 9 mm, a hub width of 18 mm, and a total length of 43 mm. It includes a keyway measuring 5 mm × 2.3 mm and an M4 set screw. The allowable torque for bending strength is 1.24 N·m, and for surface durability it is 1.23 N·m. Backlash is specified as 0.16~0.34 mm, following JIS B1702-1:1998 precision grade N8. The gear conforms to JIS B1301 standards for keyway tolerances.
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-30J17 | KSUS2.5-30J17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |