KSUS2.5-30J15 is a stainless steel spur gear with a module of 2.5, 30 teeth, a 15 mm finished bore, and a JIS grade S1K precision rating. The gear has a pitch diameter of 75 mm, an outside diameter of 80 mm, a face width of 25 mm, and a hub width of 18 mm. It features a keyway of 6 mm width by 2.8 mm depth according to JIS B1301, and an M5 set screw. The allowable torque is 87.6 N·m (9.65 kgf·m) for bending strength and 8.93 N·m (0.98 kgf·m) for surface durability, with a theoretical backlash range of 0.16 to 0.34 mm. The material is SUS303 stainless steel, the pressure angle is 20°, and the tooth hardness is less than 194 HB. The gear adheres to JIS B1702-1:1998 precision standards.
Module 2.5, 30 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-30J15 | KSUS2.5-30J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 30 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |