KSUS2.5-28J30 is a stainless steel spur gear with a module of 2.5, 30 teeth, and a 30 mm finished bore, designed for parallel shaft applications. It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 with no heat treatment. The gear has a face width of 9 mm, a hub width of 18 mm, and a total length of 43 mm. The keyway is 8 mm wide by 3.3 mm deep per JIS B1301, with an M6 set screw. The allowable torque is 0.89 N·m for bending strength and 0.89 N·m for surface durability. Backlash is 0.16-0.34 mm. The precision grade is JIS B1702-1:1998, grade N8, and the tooth hardness is less than 194 HB. The weight is 1.07 kg.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J30 | KSUS2.5-28J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |