KSUS2.5-28J28 is a stainless steel spur gear with a module of 2.5, 28 teeth, and a 28mm pitch diameter, featuring a 6mm x 2.8mm keyway and an M5 set screw, made of SUS303 with JIS grade N8 precision. It has a face width of 9mm, a hub width of 18mm, and a total length of 43mm, with a theoretical backlash of 0.16~0.34mm and an allowable torque of 0.92 N·m (0.094 kgf·m) for bending strength and 0.92 N·m (0.094 kgf·m) for surface durability, weighing 1.03kg. The gear adheres to JIS B1702-1:1998 standards and has a 20° pressure angle with standard full-depth teeth.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J28 | KSUS2.5-28J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |