KSUS2.5-28J25 is a stainless steel spur gear with a module of 2.5, 28 teeth, and a 25 mm pitch diameter, featuring a 8 mm wide by 3.3 mm deep keyway and an M6 set screw. It is made from SUS303 with a JIS grade N8 precision rating and a tooth hardness less than 194HB. The gear has a face width of 9 mm and a backlash of 0.16~0.34 mm. The allowable torque is 0.97 N·m (0.10 kgf·m) for bending strength and 0.85 N·m (0.09 kgf·m) for surface durability. The total length is 79.8 mm, and the weight is 1.03 kg.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J25 | KSUS2.5-28J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |