KSUS2.5-28J22 is a stainless steel spur gear with a module of 2.5, 28 teeth, and a finished bore of 6 mm, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. It has a pressure angle of 20°, full-depth teeth, and conforms to JIS grade N8 (JIS B1702-1: 1998) precision. The gear material is SUS303 with a tooth hardness of less than 194 HB. The face width is 9 mm, and the allowable torque is 1.01 N·m. Backlash is specified as 0.16 to 0.34 mm in the normal direction for a matched pair. The part is part of the KSUS series, which is available on request, requiring a lead time of five working days after order placement.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J22 | KSUS2.5-28J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |