KSUS2.5-28J20 is a stainless steel spur gear with a module of 2.5, 20 teeth, and a pressure angle of 20°. It has a bore diameter of 6 mm, a keyway sized 6 × 2.8 mm per JIS B1301, and an M5 set screw. The gear is made of SUS303 with no heat treatment and meets JIS grade N8 precision (JIS B1702-1: 1998). The face width is 9 mm, hub width is 18 mm, and total length is 43 mm. Allowable torque is 79.8 N·m (8.34 kgf·m) for bending strength and 8.14 N·m (8.93 kgf·m) for surface durability. Backlash ranges from 0.16 to 0.34 mm. Weight is 1.03 kg.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J20 | KSUS2.5-28J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |