QTC METRIC GEARS Metal Spur Gears (metric) KSUS2.5-28J19

Description
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS2.5-28J19 is a stainless steel spur gear with a module of 2.5 and 28 teeth. It features a finished bore of 19mm and is manufactured from SUS303 material. The gear has a precision grade of JIS grade N8 and is designed with standard full depth gear teeth and a pressure angle of 20¬8. The tooth hardness is less than 194HB. This gear is suitable for applications requiring durability and precision in motion transmission. The product is part of a series that includes various other configurations, allowing for flexibility in design and integration into different mechanical systems.

Datasheet Summary
Powered by GS/AI

The KSUS2.5-28J19 is a stainless steel spur gear with a module of 2.5 and 28 teeth. It features a finished bore of 19mm and is manufactured from SUS303 material. The gear has a precision grade of JIS grade N8 and is designed with standard full depth gear teeth and a pressure angle of 20¬8. The tooth hardness is less than 194HB. This gear is suitable for applications requiring durability and precision in motion transmission. The product is part of a series that includes various other configurations, allowing for flexibility in design and integration into different mechanical systems.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2.5-28J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2.5-28J19
Metal Spur Gears (metric) KSUS2.5-28J19
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS2.5-28J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS2.5-28J19
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS2.5-28J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2.5-28J19 KSUS2.5-28J19
Product Name Metal Spur Gears (metric) Module 2.5, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 28 28
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Simplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
48 D.P., 20° Pressure Angle, 24
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
KHK KS4-30HJ40, Module 4, 30 Tooth, Hardened Alloy Steel Spur Gears - ks4-30hj40 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details