KSUS2.5-28J16 is a stainless steel spur gear with a module of 2.5, 28 teeth, and a 16 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made from SUS303. The gear is precision-grade JIS N8 (JIS B1702-1:1998), with a backlash of 0.16-0.34 mm. It features a keyway of 5×2.3 mm and an M4 set screw. Allowable torque is 1.07 N·m (0.11 kgf·m), and its weight is 1.25 kg.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J16 | KSUS2.5-28J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |