KSUS2.5-28J15 is a stainless steel spur gear with a module of 2.5, 28 teeth, and a 15 mm finished bore. It has a pressure angle of 20°, standard full-depth teeth, and is made of SUS303. The gear conforms to JIS grade N8 (JIS B1702-1:1998) precision standards. The keyway is 5 mm wide by 2.3 mm deep with an M4 set screw. The allowable torque is 1.08 N·m, and the backlash is 0.16-0.34 mm. The total length is 9 mm and the weight is 1.08 kg.
Module 2.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-28J15 | KSUS2.5-28J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 28 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |