QTC METRIC GEARS Metal Spur Gears (metric) KSUS2.5-25J30

Description
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS2.5-25J30 is a stainless steel spur gear with a module of 2.5 and 25 teeth. It features a finished bore diameter of 30mm, making it suitable for various mechanical applications. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance. It has a pressure angle of 20° and standard full depth gear teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, which indicates a balance between strength and machinability. This gear is classified under JIS grade N8, ensuring a certain level of precision. The product is available on request, with a lead time of up to 5 working days for shipping.

Datasheet Summary
Powered by GS/AI

The KSUS2.5-25J30 is a stainless steel spur gear with a module of 2.5 and 25 teeth. It features a finished bore diameter of 30mm, making it suitable for various mechanical applications. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance. It has a pressure angle of 20° and standard full depth gear teeth, ensuring compatibility with other gears in similar applications. The tooth hardness is less than 194HB, which indicates a balance between strength and machinability. This gear is classified under JIS grade N8, ensuring a certain level of precision. The product is available on request, with a lead time of up to 5 working days for shipping.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2.5-25J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2.5-25J30
Metal Spur Gears (metric) KSUS2.5-25J30
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore

Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore - KSUS2.5-25J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
KSUS2.5-25J30
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore KSUS2.5-25J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2.5-25J30 KSUS2.5-25J30
Product Name Metal Spur Gears (metric) Module 2.5, 25 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY08050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details