Stainless steel spur gear with module 2.5, 25 teeth, 50 mm bore diameter, 62.5 mm pitch diameter, 67.5 mm outside diameter, 25 mm face width, and 18 mm hub width. Features a 6 mm wide by 3.3 mm deep keyway and M6 set screw. Precision grade JIS N8 (JIS B1702-1:1998), material SUS303, pressure angle 20°, and backlash of 0.65 mm. Total length is 43 mm. Allowable torque is 0.65 N·m (0.066 kgf·m) for bending strength and 0.65 N·m (0.066 kgf·m) for surface durability. Weight is 0.65 kg.
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-25J28 | KSUS2.5-25J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |