KSUS2.5-25J20 is a stainless steel spur gear with a module of 2.5, 20 teeth, a 20 mm bore, and a JIS grade N8 precision rating. It has a pitch diameter of 50 mm, an outside diameter of 67.5 mm, a face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, with a set screw for securing to the shaft. The allowable torque for bending strength is 0.76 N·m and 0.76 kgf·m for surface durability. Backlash is specified as 0.16~0.34 mm, and the total length of the gear is 43 mm.
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-25J20 | KSUS2.5-25J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |