KSUS2.5-25J17 is a stainless steel spur gear with a module of 2.5, 25 teeth, and a 17 mm finished bore. It has a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, a face width of 25 mm, and a hub width of 18 mm. The gear uses a 6 x 2.8 mm keyway and an M5 set screw. The material is SUS303, with a tooth hardness of less than 194 HB and precision grade JIS N8 (JIS B1702-1: 1998). The pressure angle is 20°, and the theoretical backlash is 0.77 mm. The allowable torque is 0.79 N·m for bending strength and 0.67 kgf·m for surface durability. The total length is 43 mm, and the weight is 0.79 kg. The keyway conforms to JIS B1301 (Js 9 tolerance).
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-25J17 | KSUS2.5-25J17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |