KSUS2.5-25J15 is a stainless steel spur gear with a module of 2.5, 25 teeth, and a 15 mm bore. It has a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, a face width of 25 mm, and a hub width of 18 mm, with a total length of 43 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and meets JIS grade N8 precision per JIS B1702-1:1998. It features a 6 × 3.3 mm keyway and an M6 set screw. The allowable torque is 0.81 N·m (0.083 kgf·m), with a theoretical backlash of 0.16-0.34 mm. The bore, keyway, and set screw comply with JIS B1301 standards.
Module 2.5, 25 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-25J15 | KSUS2.5-25J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 25 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |