Module 2.5 stainless steel spur gear with 24 teeth, 48 mm bore diameter, 60 mm pitch diameter, 65 mm outside diameter, 25 mm face width, and 18 mm hub width. Uses a 6 x 2.8 mm keyway and M5 set screw. Has JIS grade N8 precision, 20° pressure angle, and is made of SUS303 material. Backlash is rated between 0.16 and 0.34 mm. Total length is 43 mm. Allowable torque is 0.71 kgf·m for bending strength and 0.67 kgf·m for surface durability. Keyway conforms to JIS B1301 Js9 tolerance. The set screw is included. The J series requires a lead time of five working days and is limited to 1 to 20 units per order.
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-24J28 | KSUS2.5-24J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |