QTC METRIC GEARS Metal Spur Gears (metric) KSUS2.5-24J25

Description
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS2.5-24J25 is a stainless steel spur gear with a module of 2.5, 24 teeth, and a 25 mm bore, featuring a keyway of 6 x 2.8 mm and an M5 set screw. It has a pitch diameter of 60 mm, an outside diameter of 65 mm, a face width of 25 mm, and a total length of 43 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998), has a pressure angle of 20°, and is made from SUS303 stainless steel. The allowable torque is 0.69 N·m, with a theoretical backlash range of 0.16-0.34 mm and a weight of 0.70 kg.

Datasheet Summary
Powered by GS/AI

KSUS2.5-24J25 is a stainless steel spur gear with a module of 2.5, 24 teeth, and a 25 mm bore, featuring a keyway of 6 x 2.8 mm and an M5 set screw. It has a pitch diameter of 60 mm, an outside diameter of 65 mm, a face width of 25 mm, and a total length of 43 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998), has a pressure angle of 20°, and is made from SUS303 stainless steel. The allowable torque is 0.69 N·m, with a theoretical backlash range of 0.16-0.34 mm and a weight of 0.70 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2.5-24J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2.5-24J25
Metal Spur Gears (metric) KSUS2.5-24J25
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore - KSUS2.5-24J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
KSUS2.5-24J25
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore KSUS2.5-24J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2.5-24J25 KSUS2.5-24J25
Product Name Metal Spur Gears (metric) Module 2.5, 24 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 24 24
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY04B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details