KSUS2.5-24J22 is a stainless steel spur gear with a module of 2.5, 24 teeth, and a 22 mm finished bore. It has a pitch diameter of 60 mm, an outside diameter of 65 mm, a face width of 25 mm, and a hub width of 18 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating. It features a 5 x 2.8 mm keyway per JIS B1301 Js9 tolerance and a 6 mm set screw. The allowable torque is 0.67 N·m (0.069 kgf·m) for bending strength and 0.67 N·m (0.069 kgf·m) for surface durability. Backlash is specified as 0.67 mm. Total length is 43 mm.
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-24J22 | KSUS2.5-24J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |