KSUS2.5-24J17 is a stainless steel spur gear with a module of 2.5, 24 teeth, and a 17 mm bore. It has a pitch diameter of 60 mm, an outside diameter of 65 mm, a face width of 25 mm, and a hub width of 18 mm, with a total length of 43 mm. The gear features a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. It is made of SUS303 stainless steel with a JIS grade N8 precision rating. The allowable torque for bending strength is 64.5 N·m and for surface durability is 6.58 N·m, with a theoretical backlash of 0.71 kgf·m. Set screws are included for parts with tapped holes.
Module 2.5, 24 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-24J17 | KSUS2.5-24J17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 24 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |