The KSUS2.5-22J25 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 25 mm finished bore. It has a pitch diameter of 55 mm, an outside diameter of 60 mm, a face width of 25 mm, and a keyway size of 8 mm wide by 3.3 mm deep with an M6 set screw. The gear is made of SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and a theoretical backlash range of 0.16 to 0.34 mm. The allowable torque is 0.50 N·m (0.051 kgf·m), and the part weighs 0.54 kg.
Module 2.5, 22 Tooth Stainless Steel Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-22J25 | KSUS2.5-22J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Stainless Steel Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |