KSUS2.5-22J22 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 22 mm bore. It has a pitch diameter of 55 mm, an outside diameter of 60 mm, a face width of 25 mm, and a hub width of 18 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle. It features a keyway sized 6 x 2.8 mm per JIS B1301, an M5 set screw, and a total length of 43 mm. The allowable bending strength torque is 57.0 N·m, the surface durability torque is 5.81 N·m, and the theoretical backlash is 0.54 mm. The gear weight is 0.54 kg.
Module 2.5, 22 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-22J22 | KSUS2.5-22J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Stainless Steel Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |