KSUS2.5-22J19 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 19 mm finished bore. It features a 5 x 2.3 mm keyway, an M5 set screw, a pitch diameter of 55 mm, an outside diameter of 60 mm, a face width of 25 mm, and a total length of 43 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and it meets JIS grade N8 precision (JIS B1702-1: 1998). The backlash is specified at 0.57 mm, and the allowable torque is 0.57 N·m for bending strength and 0.57 kgf·m for surface durability.
Module 2.5, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-22J19 | KSUS2.5-22J19 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |