Stainless steel spur gear with module 2.5, 22 teeth, 17 mm bore, 44 mm hub diameter, 55 mm pitch diameter, 60 mm outside diameter, 25 mm face width, 18 mm hub width, 43 mm total length, a 6 x 2.8 mm keyway, an M5 set screw, a JIS grade N8 precision rating, and allowable torque values of 57.0 N·m (5.81 kgf·m) for bending strength and 0.58 N·m (0.059 kgf·m) for surface durability. Backlash is specified as 0.16~0.34 mm. Material is SUS303 with no heat treatment. The part includes a set screw and conforms to JIS B1301 for keyway dimensions.
Module 2.5, 22 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-22J17 | KSUS2.5-22J17 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |