KSUS2.5-22J15 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 15 mm finished bore. It has a pitch diameter of 55 mm, outside diameter of 60 mm, face width of 25 mm, and hub width of 18 mm. The gear is made of SUS303 stainless steel with JIS grade N8 precision and a 20° pressure angle. The keyway is 6 mm wide by 2.8 mm deep, conforming to JIS B1301 Js9 tolerance, and uses an M5 set screw. Allowable torque is 0.61 N·m for bending strength and 0.58 N·m for surface durability, with a backlash range of 0.16 to 0.34 mm. The total length is 43 mm and weight is 0.61 kg.
Module 2.5, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-22J15 | KSUS2.5-22J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 22 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |