KSUS2.5-20J16 is a stainless steel spur gear with a module of 2.5, 20 teeth, and a 16 mm finished bore. It has a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, and a hub width of 18 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and JIS grade N8 precision. It features a 5 mm × 2.3 mm keyway and an M4 set screw, with an allowable torque of 0.49 N·m and a backlash of 0.14-0.28 mm. Total length is 43 mm.
Module 2.5, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-20J16 | KSUS2.5-20J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 20 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |