KSUS2.5-18J20 is a stainless steel spur gear with a module of 2.5, 18 teeth, and a J-series configuration featuring a 20mm bore, 6×2.8mm keyway, M5 set screw, and 43mm total length. The gear is machined from SUS303 with a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. It has a face width of 25mm, a hub width of 18mm, and an allowable torque of 0.36 N·m with a theoretical backlash of 0.16~0.34 mm. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-18J20 | KSUS2.5-18J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 18 Tooth Stainless Steel Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |