QTC METRIC GEARS Metal Spur Gears (metric) KSUS2.5-18J19

Description
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Description
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS2.5-18J19 is a stainless steel spur gear with a module of 2.5 and 18 teeth. It features a finished bore of 19mm, making it suitable for various applications requiring precise gear engagement. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194HB, and it has a pressure angle of 20¬8. This gear is classified under JIS grade N8, indicating a high level of precision. The design includes standard full-depth gear teeth, ensuring effective power transmission. The allowable torque and backlash values are calculated based on assumed usage conditions, which should be considered during application design.

Datasheet Summary
Powered by GS/AI

The KSUS2.5-18J19 is a stainless steel spur gear with a module of 2.5 and 18 teeth. It features a finished bore of 19mm, making it suitable for various applications requiring precise gear engagement. The gear is manufactured from SUS303 stainless steel, which provides good corrosion resistance and durability. The tooth hardness is less than 194HB, and it has a pressure angle of 20¬8. This gear is classified under JIS grade N8, indicating a high level of precision. The design includes standard full-depth gear teeth, ensuring effective power transmission. The allowable torque and backlash values are calculated based on assumed usage conditions, which should be considered during application design.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2.5-18J19 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2.5-18J19
Metal Spur Gears (metric) KSUS2.5-18J19
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore - KSUS2.5-18J19 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
KSUS2.5-18J19
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore KSUS2.5-18J19
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2.5-18J19 KSUS2.5-18J19
Product Name Metal Spur Gears (metric) Module 2.5, 18 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 18 18
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
KHK KS5-25J28, Module 5, 25 Tooth, Alloy Steel Spur Gears - ks5-25j28 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 25
Design Metric
View Details
Module 1, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details