KSUS2.5-18J16 is a stainless steel spur gear with a module of 2.5, 18 teeth, and a 16 mm bore. It has a pitch diameter of 45 mm, an outside diameter of 50 mm, a face width of 25 mm, and a hub width of 18 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and it conforms to JIS grade N8 precision (JIS B1702-1: 1998). The pressure angle is 20° with standard full-depth teeth. A keyway of 5 mm width by 2.3 mm depth and an M4 set screw are included. The allowable torque is 0.28 N·m for bending strength and 0.32 N·m for surface durability. The theoretical backlash is 0.14~0.28 mm. The total length is 43 mm, and the weight is 0.43 kg.
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-18J16 | KSUS2.5-18J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 18 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |