KSUS2.5-18J15 is a stainless steel spur gear with module 2.5, 18 teeth, and a 15 mm bore, featuring a 5 x 2.3 mm keyway and M4 set screw. It has a pitch diameter of 45 mm, outside diameter of 50 mm, face width of 25 mm, and total length of 43 mm. Made from SUS303 with no heat treatment, it meets JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 0.40 N·m and 0.25 kgf·m, with theoretical backlash of 0.14~0.28 mm. Keyway follows JIS B1301 Js9 tolerance.
Module 2.5, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-18J15 | KSUS2.5-18J15 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 18 Tooth Stainless Steel Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |