KSUS2.5-15J16 is a stainless steel spur gear with a module of 2.5, 15 teeth, and a 16 mm bore diameter. It has a pitch diameter of 37.5 mm, an outside diameter of 42.5 mm, a face width of 25 mm, and a hub width of 18 mm. The gear is made of SUS303 stainless steel with JIS grade N8 precision (JIS B1702-1: 1998), a 20° pressure angle, and standard full-depth teeth. It features a 5 mm × 2.3 mm keyway and an M4 set screw. The allowable torque is 0.24 N·m (0.025 kgf·m) for bending strength and 0.29 N·m (0.030 kgf·m) for surface durability, with a backlash of 0.14 to 0.28 mm. The total length is 43 mm and the weight is 0.25 kg.
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2.5-15J16 | KSUS2.5-15J16 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 15 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |