QTC METRIC GEARS Metal Spur Gears (metric) KSUS2.5-15J15

Description
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS2.5-15J15 is a stainless steel spur gear with a module of 2.5, 15 teeth, and a 15 mm bore. The gear has a pitch diameter of 37.5 mm, an outside diameter of 42.5 mm, a face width of 25 mm, and a hub width of 18 mm. It features a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The material is SUS303 with no heat treatment, and tooth hardness is less than 194 HB. Precision complies with JIS grade N8 (JIS B1702-1: 1998). The allowable torque for bending strength is 31.9 N·m and for surface durability is 3.25 N·m. Backlash is specified as 0.14 to 0.28 mm. Total length is 43 mm and weight is 0.25 kg.

Datasheet Summary
Powered by GS/AI

KSUS2.5-15J15 is a stainless steel spur gear with a module of 2.5, 15 teeth, and a 15 mm bore. The gear has a pitch diameter of 37.5 mm, an outside diameter of 42.5 mm, a face width of 25 mm, and a hub width of 18 mm. It features a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The material is SUS303 with no heat treatment, and tooth hardness is less than 194 HB. Precision complies with JIS grade N8 (JIS B1702-1: 1998). The allowable torque for bending strength is 31.9 N·m and for surface durability is 3.25 N·m. Backlash is specified as 0.14 to 0.28 mm. Total length is 43 mm and weight is 0.25 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2.5-15J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2.5-15J15
Metal Spur Gears (metric) KSUS2.5-15J15
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore - KSUS2.5-15J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
KSUS2.5-15J15
Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore KSUS2.5-15J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2.5-15J15 KSUS2.5-15J15
Product Name Metal Spur Gears (metric) Module 2.5, 15 Tooth Stainless Steel Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 15 15
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B075 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details