KSUS2-30J30 is a stainless steel spur gear with a module of 2, 30 teeth, a 30 mm bore, and a 20° pressure angle, made from SUS303 with no heat treatment. It has a pitch diameter of 60 mm, an outside diameter of 64 mm, a face width of 20 mm, and a hub width of 16 mm, with a total length of 36 mm. The gear features a keyway sized 8 x 3.3 mm and an M6 set screw, with an allowable torque of 0.48 N·m (0.05 kgf·m). Backlash ranges from 0.14 to 0.30 mm, and it meets JIS grade N8 precision per JIS B1702-1:1998. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 30 Tooth Stainless Steel Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-30J30 | KSUS2-30J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Stainless Steel Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |