KSUS2-30J28 is a stainless steel spur gear in the KSUS2 series, with a module of 2, 30 teeth, a 28 mm bore, and a 6 mm keyway. It has a pitch diameter of 60 mm, an outside diameter of 64 mm, a face width of 20 mm, and a hub width of 16 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, operates at a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 0.50 N·m (0.051 kgf·m), and theoretical backlash is 0.14~0.30 mm. A set screw is included, and keyway dimensions follow JIS B1301 Js9 tolerance.
Module 2, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-30J28 | KSUS2-30J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Stainless Steel Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |