KSUS2-30J19 is a module 2, 30-tooth stainless steel spur gear with a 19 mm bore, made from SUS303, featuring a 20° pressure angle and JIS grade N8 precision. It has a pitch diameter of 60 mm, outside diameter of 64 mm, face width of 20 mm, and a keyway of 6 × 2.8 mm according to JIS B1301 with Js9 tolerance. The gear includes an M5 set screw, has an allowable torque of 0.60 N•m (0.061 kgf•m), and a theoretical backlash of 0.60 mm. Total length is 36 mm, and weight is 0.49 kg.
Module 2, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-30J19 | KSUS2-30J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |