KSUS2-30J17 is a stainless steel spur gear with module 2, 30 teeth, and a 17 mm bore, featuring a 20° pressure angle and standard full-depth teeth. The gear is made of SUS303 with no heat treatment, and has a face width of 20 mm, hub width of 16 mm, and total length of 36 mm. It includes a keyway machined to JIS B1301 Js9 tolerance and a set screw. The allowable torque is 0.62 N·m (0.063 kgf·m), with theoretical backlash between 0.14 mm and 0.30 mm. The precision grade is JIS grade N8 per JIS B1702-1:1998.
Module 2, 30 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-30J17 | KSUS2-30J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |