KSUS2-30J12 is a stainless steel spur gear in the KSUS Series, with a module of 2, 30 teeth, a 12 mm bore, and a 20° pressure angle. The gear is made of SUS303 stainless steel, has a standard full-depth tooth profile, and is precision graded to JIS B1702-1:1998 Grade N8. It includes a set screw and keyway conforming to JIS B1301 (Js9 tolerance). The face width and hub dimensions are 20 mm and 16 mm, respectively, with an overall length of 36 mm. The keyway is 4 mm wide by 1.8 mm deep, and the set screw is M4. The gear has a theoretical backlash of 0.16 mm, allowable torque of 0.65 N·m (0.066 kgf·m), and weighs 0.61 kg.
Module 2, 30 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-30J12 | KSUS2-30J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 30 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |