KSUS2-28J19 is a stainless steel spur gear in the KSUS2 series, with a module of 2, 28 teeth, a 19 mm bore, and a JIS grade N8 precision rating. It has a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a hub width of 16 mm. The gear features a 6 x 2.8 mm keyway and an M5 set screw, with a total length of 36 mm. The material is SUS303, and the tooth hardness is less than 194 HB. The allowable torque is 0.49 N·m (0.05 kgf·m), and the backlash is 0.49 mm, with a weight of 0.51 kg. The keyway conforms to JIS B1301, Js 9 tolerance, and the gear is designed for standard full depth teeth at a 20° pressure angle.
Module 2, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-28J19 | KSUS2-28J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |