KSUS2-28J14 is a stainless steel spur gear with a module of 2, 28 teeth, and a 14 mm bore. It has a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a hub width of 16 mm. The gear uses a keyway of 5 mm width by 2.3 mm depth with an M4 set screw. The material is SUS303 stainless steel, heat-treated to less than 194 HB, with JIS grade N8 precision and a 20° pressure angle. The allowable torque is 0.53 N·m (0.054 kgf·m), and the backlash is 0.53 mm. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2, 28 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-28J14 | KSUS2-28J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |