KSUS2-28J12 is a stainless steel spur gear with a module of 2, 28 teeth, and a 12 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1:1998). It features a 20° pressure angle, standard full-depth teeth, and is made of SUS303 stainless steel. The gear has a pitch diameter of 56 mm, an outside diameter of 60 mm, a face width of 20 mm, and a hub width of 16 mm. A keyway of size 5×2.3 mm and an M4 set screw are included. The allowable torque is 0.55 N·m (0.056 kgf·m), with a theoretical backlash of 0.55 mm. The part is listed as available on request with a 5-business-day lead time and is subject to secondary operation cautions to preserve tooth strength and precision.
Module 2, 28 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-28J12 | KSUS2-28J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 28 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |