QTC METRIC GEARS Metal Spur Gears (metric) KSUS2-25J22

Description
Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUS2-25J22 is a stainless steel spur gear featuring 25 teeth and a finished bore of 22mm. It is designed with a module of 2, making it suitable for applications requiring moderate torque transmission. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. The pressure angle is 20°, which is standard for spur gears, ensuring compatibility with other gears of similar specifications. The gear's dimensions include an outside diameter of 50mm and a face width of 35mm. It is important to note that the allowable torque and backlash values are calculated based on specific usage conditions, which should be considered during selection. This gear is appropriate for applications where precision and reliability are critical.

Datasheet Summary
Powered by GS/AI

The KSUS2-25J22 is a stainless steel spur gear featuring 25 teeth and a finished bore of 22mm. It is designed with a module of 2, making it suitable for applications requiring moderate torque transmission. The gear is manufactured from SUS303 stainless steel, providing good corrosion resistance and durability. The pressure angle is 20°, which is standard for spur gears, ensuring compatibility with other gears of similar specifications. The gear's dimensions include an outside diameter of 50mm and a face width of 35mm. It is important to note that the allowable torque and backlash values are calculated based on specific usage conditions, which should be considered during selection. This gear is appropriate for applications where precision and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2-25J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2-25J22
Metal Spur Gears (metric) KSUS2-25J22
Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore

Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore - KSUS2-25J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
KSUS2-25J22
Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore KSUS2-25J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2-25J22 KSUS2-25J22
Product Name Metal Spur Gears (metric) Module 2, 25 Tooth Stainless Steel Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 25 25
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 1, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
KHK DSF0.5-120, Module 0.5, 120 Tooth, F-Loc Hub Polyacetal Spur Gears - dsf0-5-120 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 120
Design Metric
View Details