KSUS2-25J19 is a stainless steel spur gear with a module of 2, 25 teeth, a 19 mm bore, and a 6 x 2.8 mm keyway. It has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a hub width of 16 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and conforms to JIS grade N8 precision (JIS B1702-1: 1998). The allowable torque is 0.38 N·m (0.038 kgf·m), with a theoretical backlash of 0.38 mm. A set screw is included, and the part has a total length of 36 mm.
Module 2, 25 Tooth Stainless Steel Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-25J19 | KSUS2-25J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Stainless Steel Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |