KSUS2-25J18 is a stainless steel spur gear with a module of 2, 25 teeth, a 18 mm bore, and a 5 mm wide keyway. It has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a hub width of 16 mm. The gear is made of SUS303 steel with no heat treatment, a JIS grade N8 precision rating, a 20° pressure angle, and a theoretical backlash range of 0.14 to 0.30 mm. It has an allowable torque of 0.38 N·m (0.038 kgf·m) and a total length of 36 mm, with an M5 set screw included. The keyway complies with JIS B1301 Js9 tolerance.
Module 2, 25 Tooth Stainless Steel Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-25J18 | KSUS2-25J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Stainless Steel Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |