KSUS2-25J17 is a stainless steel spur gear with a module of 2, 25 teeth, a 17 mm bore, and a JIS grade N8 precision rating. It has a 20° pressure angle, standard full-depth teeth, and is made from SUS303 stainless steel. The gear has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a hub width of 16 mm. The total length is 36 mm, with a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The allowable torque is 0.39 N·m (0.40 kgf·m), and the backlash is 0.39 mm. It conforms to JIS B1702-1:1998 and has a theoretical backlash value for identical meshing gears. Secondary operations that narrow tooth width are discouraged to preserve precision and strength.
Module 2, 25 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-25J17 | KSUS2-25J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |