KSUS2-25J14 is a stainless steel spur gear in the KSUS2 series, with a module of 2, 25 teeth, and a 14 mm finished bore. It has a pitch diameter of 50 mm, outside diameter of 54 mm, face width of 20 mm, and hub width of 16 mm. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. It features a keyway conforming to JIS B1301 (Js9 tolerance) and a set screw. The allowable torque is 0.41 N·m (0.042 kgf·m), with a theoretical backlash of 0.41 mm. Total length is 36 mm.
Module 2, 25 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-25J14 | KSUS2-25J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |