KSUS2-25J12 is a stainless steel spur gear with a module of 2, 25 teeth, and a 12 mm bore, designed for precision applications. It features a 20° pressure angle, standard full-depth teeth, and is made of SUS303 stainless steel. The gear has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a hub width of 16 mm. A keyway of size 5 mm × 2.3 mm with an M4 set screw is included, and backlash is specified as 0.40 mm under normal meshing conditions. The allowable torque is 0.43 N·m (0.043 kgf·m), and the precision grade is JIS Grade N8. Weight is 0.40 kg.
Module 2, 25 Tooth Stainless Steel Spur Gear with 12mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-25J12 | KSUS2-25J12 |
| Product Name | Metal Spur Gears (metric) | Module 2, 25 Tooth Stainless Steel Spur Gear with 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |