KSUS2-24J17 is a stainless steel spur gear with a module of 2, 24 teeth, and a 17 mm finished bore. It has a pitch diameter of 48 mm, an outside diameter of 52 mm, a face width of 20 mm, and a hub width of 16 mm. The gear has a 5 × 2.3 mm keyway with an M4 set screw and a total length of 36 mm. It is manufactured from SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. The allowable torque is 33.0 N·m (3.37 kgf·m), with a theoretical backlash of 0.36 mm. The keyway complies with JIS B1301 Js9 tolerance.
Module 2, 24 Tooth Stainless Steel Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-24J17 | KSUS2-24J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Stainless Steel Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |