KSUS2-24J16 is a stainless steel spur gear with module 2, 24 teeth, and a 16 mm bore. It has a pitch diameter of 48 mm, outside diameter of 52 mm, face width of 20 mm, and hub width of 16 mm. The gear features a keyway sized 5 mm × 2.3 mm with an M4 set screw and a total length of 36 mm. It is manufactured from SUS303 stainless steel with JIS grade N8 precision per JIS B1702-1:1998, a 20° pressure angle, and standard full-depth teeth. The allowable torque is 33.0 N·m (3.37 kgf·m), with a theoretical backlash of 0.31 mm and a mass of 0.36 kg. Backlash values are specified for identical gears in mesh. Secondary operations that narrow tooth width are cautioned against due to impact on precision and strength.
Module 2, 24 Tooth Stainless Steel Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-24J16 | KSUS2-24J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Stainless Steel Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |