KSUS2-24J14 is a stainless steel spur gear with a module of 2, 24 teeth, and a 14 mm finished bore, conforming to JIS grade N8 precision (JIS B1702-1: 1998). It has a 20° pressure angle, standard full-depth teeth, and is made of SUS303 stainless steel. The pitch diameter is 48 mm, outside diameter is 52 mm, face width is 20 mm, hub width is 16 mm, and total length is 36 mm. It features a keyway of 5 mm width by 2.3 mm depth with an M4 set screw. The allowable torque is 33.0 N·m (3.37 kgf·m), with a backlash range of 0.14~0.30 mm. The part includes a set screw and uses JIS B1301 Js9 tolerance for keyways. It is available as an on-request product with a lead time of five working days and a minimum order of one to twenty units.
Module 2, 24 Tooth Stainless Steel Spur Gear with 14mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUS2-24J14 | KSUS2-24J14 |
| Product Name | Metal Spur Gears (metric) | Module 2, 24 Tooth Stainless Steel Spur Gear with 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |