QTC METRIC GEARS Metal Spur Gears (metric) KSUS2-22J20

Description
Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUS2-22J20 is a stainless steel spur gear with a module of 2, 22 teeth, and a 20 mm finished bore, featuring a 20° pressure angle and JIS Grade N8 precision. It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and hub width of 16 mm. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance), a male set screw, and a total length of 36 mm. Its allowable torque is 29.2 N·m (2.98 kgf·m), with a theoretical backlash of 0.27 mm. The material is SUS303 with no heat treatment, and the tooth hardness is less than 194 HB.

Datasheet Summary
Powered by GS/AI

KSUS2-22J20 is a stainless steel spur gear with a module of 2, 22 teeth, and a 20 mm finished bore, featuring a 20° pressure angle and JIS Grade N8 precision. It has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and hub width of 16 mm. The gear includes a keyway conforming to JIS B1301 (Js9 tolerance), a male set screw, and a total length of 36 mm. Its allowable torque is 29.2 N·m (2.98 kgf·m), with a theoretical backlash of 0.27 mm. The material is SUS303 with no heat treatment, and the tooth hardness is less than 194 HB.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUS2-22J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUS2-22J20
Metal Spur Gears (metric) KSUS2-22J20
Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore

Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore - KSUS2-22J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
KSUS2-22J20
Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore KSUS2-22J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUS2-22J20 KSUS2-22J20
Product Name Metal Spur Gears (metric) Module 2, 22 Tooth Stainless Steel Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 22 22
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 62 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 62
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 5217455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details